Zilog Interface - Interface - Specialized - Z8523016VSC Z8523016VSC

Description
Manufacturer: Zilog Win Source Part Number: 136239-Z8523016VSC Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): Z8523016VEC; Z8523016VEG; Z8523016VSC; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 136239-Z8523016VSC Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): Z8523016VEC; Z8523016VEG; Z8523016VSC; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8523016VSC - 136239-Z8523016VSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8523016VSC
136239-Z8523016VSC
Interface - Interface - Specialized - Z8523016VSC 136239-Z8523016VSC
Manufacturer: Zilog Win Source Part Number: 136239-Z8523016VSC Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): Z8523016VEC; Z8523016VEG; Z8523016VSC; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Zilog
Win Source Part Number: 136239-Z8523016VSC
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): Z8523016VEC; Z8523016VEG; Z8523016VSC;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523016VSC
Integrated Circuits (ICs) - Interface - Specialized Z8523016VSC
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site
Specialized - Z8523016VSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523016VSC
Specialized Z8523016VSC
Interface 44-PLCC

Interface 44-PLCC

Buy Now Datasheet
Specialized - Z8523016VSC - ODG (Origin Data Global)
Shenzhen, China
Specialized
Z8523016VSC
Specialized Z8523016VSC
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 136239-Z8523016VSC Z8523016VSC Z8523016VSC Z8523016VSC
Product Name Interface - Interface - Specialized - Z8523016VSC Integrated Circuits (ICs) - Interface - Specialized Specialized Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN74LVTH18502A-EP Enhanced Product 3.3-V Abt Scan Test Devices With 18-Bit Universal Bus Transceivers - 8V18502AIPMREP - Texas Instruments
Specs
Technology LVT
Device Type Transceiver
Supply Voltage 2.7V; 3.3V; Other; 3.3
View Details
4 suppliers
Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details