Manufacturer: Zilog
Win Source Part Number: 1282765-Z8523016VEG
Packaging: Tube
Mounting Style: SMD
Interface: Bus
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 44-LCC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: Z85230
Manufacturer Pack Quantity: 25
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
IC INTERFACE SPECIALIZED 44PLCC
IC INTERFACE SPECIALIZED 44PLCC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1282765-Z8523016VEG | Z8523016VEG | Z8523016VEG | Z8523016VEG |
| Product Name | Interface - Interface - Specialized - Z8523016VEG | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface |