Zilog Interface - Interface - Specialized - Z8523016PSC Z8523016PSC

Description
Manufacturer: Zilog Win Source Part Number: 057919-Z8523016PSC Packaging: Tube/Rail Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 057919-Z8523016PSC Packaging: Tube/Rail Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8523016PSC - 057919-Z8523016PSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8523016PSC
057919-Z8523016PSC
Interface - Interface - Specialized - Z8523016PSC 057919-Z8523016PSC
Manufacturer: Zilog Win Source Part Number: 057919-Z8523016PSC Packaging: Tube/Rail Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 057919-Z8523016PSC
Packaging: Tube/Rail
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 40-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 10

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523016PSC
Integrated Circuits (ICs) - Interface - Specialized Z8523016PSC
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site
Specialized - Z8523016PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523016PSC
Specialized Z8523016PSC
Interface 40-PDIP

Interface 40-PDIP

Buy Now Datasheet
Specialized - Z8523016PSC - ODG (Origin Data Global)
Shenzhen, China
Specialized
Z8523016PSC
Specialized Z8523016PSC
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 057919-Z8523016PSC Z8523016PSC Z8523016PSC Z8523016PSC
Product Name Interface - Interface - Specialized - Z8523016PSC Integrated Circuits (ICs) - Interface - Specialized Specialized Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-401 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
5.5V Interface Transceiver IC - 704-74AHCT2G241GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Encoders, Decoders, Converters - 2D1064JG - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details