Zilog Interface - Interface - Specialized - Z8523010VSG Z8523010VSG

Description
Manufacturer: Zilog Win Source Part Number: 939928-Z8523010VSG Features: - Interface 44-PLCC Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Family Name: Z8523010 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-3923, Z8523010VSG-ND
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 939928-Z8523010VSG Features: - Interface 44-PLCC Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Family Name: Z8523010 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-3923, Z8523010VSG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8523010VSG - 939928-Z8523010VSG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8523010VSG
939928-Z8523010VSG
Interface - Interface - Specialized - Z8523010VSG 939928-Z8523010VSG
Manufacturer: Zilog Win Source Part Number: 939928-Z8523010VSG Features: - Interface 44-PLCC Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Family Name: Z8523010 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-3923, Z8523010VSG-ND

Manufacturer: Zilog
Win Source Part Number: 939928-Z8523010VSG
Features: - Interface 44-PLCC
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Family Name: Z8523010
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 269-3923, Z8523010VSG-ND

Buy Now Datasheet
Specialized - Z8523010VSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523010VSG
Specialized Z8523010VSG
Interface 44-PLCC

Interface 44-PLCC

Buy Now Datasheet
Specialized - Z8523010VSG - ODG (Origin Data Global)
Shenzhen, China
Specialized
Z8523010VSG
Specialized Z8523010VSG
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523010VSG
Integrated Circuits (ICs) - Interface - Specialized Z8523010VSG
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 939928-Z8523010VSG Z8523010VSG Z8523010VSG Z8523010VSG
Product Name Interface - Interface - Specialized - Z8523010VSG Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI3011-F-FMR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type 20-QFN (3x3)
View Details
2 suppliers
 - 26LS32BPC-G - Rochester Electronics
Specs
Technology RS422
Features RoHS
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details