Zilog Interface - Interface - Specialized - Z8523010VEC Z8523010VEC

Description
Manufacturer: Zilog Win Source Part Number: 1282763-Z8523010VEC Packaging: Tube Mounting Style: SMD Interface: Bus Categories: Integrated Circuits Supplier Device Package: 44-PLCC Status: Obsolete Manufacturer Homepage: www.zilog.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: Z85230 Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282763-Z8523010VEC Packaging: Tube Mounting Style: SMD Interface: Bus Categories: Integrated Circuits Supplier Device Package: 44-PLCC Status: Obsolete Manufacturer Homepage: www.zilog.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: Z85230 Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8523010VEC - 1282763-Z8523010VEC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8523010VEC
1282763-Z8523010VEC
Interface - Interface - Specialized - Z8523010VEC 1282763-Z8523010VEC
Manufacturer: Zilog Win Source Part Number: 1282763-Z8523010VEC Packaging: Tube Mounting Style: SMD Interface: Bus Categories: Integrated Circuits Supplier Device Package: 44-PLCC Status: Obsolete Manufacturer Homepage: www.zilog.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: Z85230 Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Zilog
Win Source Part Number: 1282763-Z8523010VEC
Packaging: Tube
Mounting Style: SMD
Interface: Bus
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC
Status: Obsolete
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 44-LCC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: Z85230
Manufacturer Pack Quantity: 25
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523010VEC
Integrated Circuits (ICs) - Interface - Specialized Z8523010VEC
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site
Specialized - Z8523010VEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523010VEC
Specialized Z8523010VEC
Interface 44-PLCC

Interface 44-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282763-Z8523010VEC Z8523010VEC Z8523010VEC
Product Name Interface - Interface - Specialized - Z8523010VEC Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053MG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Line Interface ICs - 1906215 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Controllers - 448-CY7C63310-SXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
2 suppliers