Zilog Integrated Circuits (ICs) - Interface - Specialized Z8523010PSG

Description
Win Source Part Number: 1338923-Z8523010PSG Category: Integrated Circuits (ICs) - Interface - Specialized Package: Tube Standard Package: 10 Interface: Bus Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 40-DIP (0.620", 15.75mm) Supplier Device Package: 40-PDIP ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Base Product Number: Z8523010
Request a Quote Datasheet
Description
Win Source Part Number: 1338923-Z8523010PSG Category: Integrated Circuits (ICs) - Interface - Specialized Package: Tube Standard Package: 10 Interface: Bus Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 40-DIP (0.620", 15.75mm) Supplier Device Package: 40-PDIP ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Base Product Number: Z8523010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1338923-Z8523010PSG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1338923-Z8523010PSG
Integrated Circuits (ICs) - Interface - Specialized 1338923-Z8523010PSG
Win Source Part Number: 1338923-Z8523010PSG Category: Integrated Circuits (ICs) - Interface - Specialized Package: Tube Standard Package: 10 Interface: Bus Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 40-DIP (0.620", 15.75mm) Supplier Device Package: 40-PDIP ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Base Product Number: Z8523010

Win Source Part Number: 1338923-Z8523010PSG
Category: Integrated Circuits (ICs) - Interface - Specialized
Package: Tube
Standard Package: 10
Interface: Bus
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 40-DIP (0.620", 15.75mm)
Supplier Device Package: 40-PDIP
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Zilog
Base Product Number: Z8523010

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523010PSG
Integrated Circuits (ICs) - Interface - Specialized Z8523010PSG
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site
Specialized - Z8523010PSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523010PSG
Specialized Z8523010PSG
Interface 40-PDIP

Interface 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1338923-Z8523010PSG Z8523010PSG Z8523010PSG
Product Name Integrated Circuits (ICs) - Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface - Sensor and Detector Interfaces - AD22050NZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface Transceiver IC - 702-SI3010-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301MSA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details