Zilog Interface - Interface - Specialized - Z8523010PSC Z8523010PSC

Description
Manufacturer: Zilog Win Source Part Number: 057918-Z8523010PSC Packaging: Tube/Rail Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): Z8523010PEC; Z8523010PEG; Z8523010PSC; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 057918-Z8523010PSC Packaging: Tube/Rail Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): Z8523010PEC; Z8523010PEG; Z8523010PSC; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8523010PSC - 057918-Z8523010PSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8523010PSC
057918-Z8523010PSC
Interface - Interface - Specialized - Z8523010PSC 057918-Z8523010PSC
Manufacturer: Zilog Win Source Part Number: 057918-Z8523010PSC Packaging: Tube/Rail Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): Z8523010PEC; Z8523010PEG; Z8523010PSC; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 057918-Z8523010PSC
Packaging: Tube/Rail
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 40-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): Z8523010PEC; Z8523010PEG; Z8523010PSC;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Specialized - Z8523010PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523010PSC
Specialized Z8523010PSC
Interface 40-PDIP

Interface 40-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523010PSC
Integrated Circuits (ICs) - Interface - Specialized Z8523010PSC
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 057918-Z8523010PSC Z8523010PSC Z8523010PSC
Product Name Interface - Interface - Specialized - Z8523010PSC Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - AN983X-AH-T-21-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4005SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-SMD Module
Pins 32 #
View Details
Interface module - 704-9014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Cable Transceivers - 1901008P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details