Zilog Interface - Interface - Specialized - Z8523010PEG Z8523010PEG

Description
Manufacturer: Zilog Win Source Part Number: 800255-Z8523010PEG Packaging: Tube Mounting Style: Through Hole Package: 40-DIP (0.620", 15.75mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Family Name: Z85230 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z8523010PEC; Z8523010PSC; Z8523010VEG; Z8523010PSG; Introduction Date: November 14, 2002 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800255-Z8523010PEG Packaging: Tube Mounting Style: Through Hole Package: 40-DIP (0.620", 15.75mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Family Name: Z85230 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z8523010PEC; Z8523010PSC; Z8523010VEG; Z8523010PSG; Introduction Date: November 14, 2002 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8523010PEG - 800255-Z8523010PEG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8523010PEG
800255-Z8523010PEG
Interface - Interface - Specialized - Z8523010PEG 800255-Z8523010PEG
Manufacturer: Zilog Win Source Part Number: 800255-Z8523010PEG Packaging: Tube Mounting Style: Through Hole Package: 40-DIP (0.620", 15.75mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Family Name: Z85230 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z8523010PEC; Z8523010PSC; Z8523010VEG; Z8523010PSG; Introduction Date: November 14, 2002 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 800255-Z8523010PEG
Packaging: Tube
Mounting Style: Through Hole
Package: 40-DIP (0.620", 15.75mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Bus
Family Name: Z85230
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): Z8523010PEC; Z8523010PSC; Z8523010VEG; Z8523010PSG;
Introduction Date: November 14, 2002
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Specialized - Z8523010PEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523010PEG
Specialized Z8523010PEG
Interface 40-PDIP

Interface 40-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523010PEG
Integrated Circuits (ICs) - Interface - Specialized Z8523010PEG
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 800255-Z8523010PEG Z8523010PEG Z8523010PEG
Product Name Interface - Interface - Specialized - Z8523010PEG Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3014-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Interface module - 289-401 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - CY7C65632-28LTXC - Rochester Electronics
Specs
Technology USB
Device Type Line / Bus Controller
Features RoHS
View Details
7 suppliers