Zilog Interface - Interface - Specialized - Z8523010PEC Z8523010PEC

Description
Manufacturer: Zilog Win Source Part Number: 1282762-Z8523010PEC Packaging: Tube Mounting Style: Through Hole Package: 40-DIP (0.620", 15.75mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Part Status: Obsolete(EOL) Family Name: Z8523010PEC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z8523010PEG; Z8523010PSC; Introduction Date: April 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282762-Z8523010PEC Packaging: Tube Mounting Style: Through Hole Package: 40-DIP (0.620", 15.75mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Part Status: Obsolete(EOL) Family Name: Z8523010PEC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z8523010PEG; Z8523010PSC; Introduction Date: April 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8523010PEC - 1282762-Z8523010PEC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8523010PEC
1282762-Z8523010PEC
Interface - Interface - Specialized - Z8523010PEC 1282762-Z8523010PEC
Manufacturer: Zilog Win Source Part Number: 1282762-Z8523010PEC Packaging: Tube Mounting Style: Through Hole Package: 40-DIP (0.620", 15.75mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Part Status: Obsolete(EOL) Family Name: Z8523010PEC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z8523010PEG; Z8523010PSC; Introduction Date: April 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 1282762-Z8523010PEC
Packaging: Tube
Mounting Style: Through Hole
Package: 40-DIP (0.620", 15.75mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Bus
Part Status: Obsolete(EOL)
Family Name: Z8523010PEC
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): Z8523010PEG; Z8523010PSC;
Introduction Date: April 01, 2003
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523010PEC
Integrated Circuits (ICs) - Interface - Specialized Z8523010PEC
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site
Specialized - Z8523010PEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523010PEC
Specialized Z8523010PEC
Interface 40-PDIP

Interface 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282762-Z8523010PEC Z8523010PEC Z8523010PEC
Product Name Interface - Interface - Specialized - Z8523010PEC Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-DW1000-I-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
AM26LS33AM Quadruple Differential Line Receiver - AM26LS33AMWB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 9519A/BXA - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP28
View Details
2 suppliers