Zilog Interface - Interface - Specialized - Z8523008VSG Z8523008VSG

Description
Manufacturer: Zilog Win Source Part Number: 811036-Z8523008VSG Packaging: Tube Mounting Style: SMD Interface: Bus Supplier Device Package: 44-PLCC Manufacturer Package: 44-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: Z85230
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 811036-Z8523008VSG Packaging: Tube Mounting Style: SMD Interface: Bus Supplier Device Package: 44-PLCC Manufacturer Package: 44-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: Z85230
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8523008VSG - 811036-Z8523008VSG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8523008VSG
811036-Z8523008VSG
Interface - Interface - Specialized - Z8523008VSG 811036-Z8523008VSG
Manufacturer: Zilog Win Source Part Number: 811036-Z8523008VSG Packaging: Tube Mounting Style: SMD Interface: Bus Supplier Device Package: 44-PLCC Manufacturer Package: 44-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: Z85230

Manufacturer: Zilog
Win Source Part Number: 811036-Z8523008VSG
Packaging: Tube
Mounting Style: SMD
Interface: Bus
Supplier Device Package: 44-PLCC
Manufacturer Package: 44-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: Z85230

Buy Now Datasheet
Specialized - Z8523008VSG - ODG (Origin Data Global)
Shenzhen, China
Specialized
Z8523008VSG
Specialized Z8523008VSG
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site Datasheet
Specialized - Z8523008VSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523008VSG
Specialized Z8523008VSG
Interface 44-PLCC

Interface 44-PLCC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523008VSG
Integrated Circuits (ICs) - Interface - Specialized Z8523008VSG
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 811036-Z8523008VSG Z8523008VSG Z8523008VSG Z8523008VSG
Product Name Interface - Interface - Specialized - Z8523008VSG Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1347387-A8660KESTR-J - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260843-SI32184-A-FMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
 - 54ACT11245JT/B - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details