Manufacturer: Zilog
Win Source Part Number: 123367-Z8523008VSC
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 25
IC INTERFACE SPECIALIZED 44PLCC
IC INTERFACE SPECIALIZED 44PLCC
| Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 123367-Z8523008VSC | Z8523008VSC | 899-Z8523008VSC | Z8523008VSC |
| Product Name | Interface - Interface - Specialized - Z8523008VSC | Specialized | IC INTERFACE SPECIALIZED 44PLCC | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | 5V; Other; 5V | Other |
| Package Type | PLCC; 44-PLCC | 44-LCC (J-Lead) | 44-LCC (J-Lead) | |
| Technology | Bus | |||
| Features | RoHS |