Zilog Interface - Interface - Specialized - Z8523008VEC Z8523008VEC

Description
Manufacturer: Zilog Win Source Part Number: 131304-Z8523008VEC Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote
Description
Manufacturer: Zilog Win Source Part Number: 131304-Z8523008VEC Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8523008VEC is a specialized serial communication controller from the ZiLOG family, designed for applications requiring efficient data transmission. It features a dual full-duplex channel configuration, allowing for simultaneous data transfer in both directions. The device supports processing speeds of up to 5 Mbps and accommodates various communication protocols, including asynchronous, monosynchronous, and bisynchronous formats, as well as SDLC/HDLC. This controller includes integrated features such as a crystal oscillator, baud rate generator, and digital phase-locked loop on each channel, which help minimize the need for external components. It also provides error detection capabilities through CRC-16 or CRC-CCITT. The Z8523008VEC is packaged in a 44-pin PLCC format and operates within a supply voltage range of 4.5 V to 5.5 V. However, it is important to note that this product is classified as obsolete (EOL), and its availability may be limited in the market.

Datasheet Summary
Powered by GS/AI

The Z8523008VEC is a specialized serial communication controller from the ZiLOG family, designed for applications requiring efficient data transmission. It features a dual full-duplex channel configuration, allowing for simultaneous data transfer in both directions. The device supports processing speeds of up to 5 Mbps and accommodates various communication protocols, including asynchronous, monosynchronous, and bisynchronous formats, as well as SDLC/HDLC. This controller includes integrated features such as a crystal oscillator, baud rate generator, and digital phase-locked loop on each channel, which help minimize the need for external components. It also provides error detection capabilities through CRC-16 or CRC-CCITT. The Z8523008VEC is packaged in a 44-pin PLCC format and operates within a supply voltage range of 4.5 V to 5.5 V. However, it is important to note that this product is classified as obsolete (EOL), and its availability may be limited in the market.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8523008VEC - 131304-Z8523008VEC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8523008VEC
131304-Z8523008VEC
Interface - Interface - Specialized - Z8523008VEC 131304-Z8523008VEC
Manufacturer: Zilog Win Source Part Number: 131304-Z8523008VEC Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Zilog
Win Source Part Number: 131304-Z8523008VEC
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523008VEC
Integrated Circuits (ICs) - Interface - Specialized Z8523008VEC
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site
Specialized - Z8523008VEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523008VEC
Specialized Z8523008VEC
Interface 44-PLCC

Interface 44-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 131304-Z8523008VEC Z8523008VEC Z8523008VEC
Product Name Interface - Interface - Specialized - Z8523008VEC Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897597 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Receiver, Converter, Driver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - XS3A1T3157GSH - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Interface Transceiver IC - 702-SI3210M-E-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers