Zilog Interface - Interface - Specialized - Z8523008PSC Z8523008PSC

Description
Manufacturer: Zilog Win Source Part Number: 057917-Z8523008PSC Packaging: Tube/Rail Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 057917-Z8523008PSC Packaging: Tube/Rail Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8523008PSC - 057917-Z8523008PSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8523008PSC
057917-Z8523008PSC
Interface - Interface - Specialized - Z8523008PSC 057917-Z8523008PSC
Manufacturer: Zilog Win Source Part Number: 057917-Z8523008PSC Packaging: Tube/Rail Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 057917-Z8523008PSC
Packaging: Tube/Rail
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 40-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523008PSC
Integrated Circuits (ICs) - Interface - Specialized Z8523008PSC
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site
Specialized - Z8523008PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523008PSC
Specialized Z8523008PSC
Interface 40-PDIP

Interface 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 057917-Z8523008PSC Z8523008PSC Z8523008PSC
Product Name Interface - Interface - Specialized - Z8523008PSC Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface Transceiver IC - 722-SI2457-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Specialized - ADM1025ARQ - Lingto Electronic Limited
Specs
Technology I2C; I²C
Device Type Sensor Interface
Package Type 16-QSOP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details