Zilog Integrated Circuits (ICs) - Interface - Specialized Z84C9012VSG

Description
Win Source Part Number: 1383902-Z84C9012VSG Category: Integrated Circuits (ICs)>Interface>Spec ialized Series: Z80 Package: Tube Applications: I/O Controller Standard Package: 15 pcs Voltage - Supply: 5V Mounting Type: Surface Mount Package / Case: 84-LCC (J-Lead) Supplier Device Package: 84-PLCC ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Base Product Number: Z84C90 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1383902-Z84C9012VSG Category: Integrated Circuits (ICs)>Interface>Spec ialized Series: Z80 Package: Tube Applications: I/O Controller Standard Package: 15 pcs Voltage - Supply: 5V Mounting Type: Surface Mount Package / Case: 84-LCC (J-Lead) Supplier Device Package: 84-PLCC ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Base Product Number: Z84C90 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1383902-Z84C9012VSG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1383902-Z84C9012VSG
Integrated Circuits (ICs) - Interface - Specialized 1383902-Z84C9012VSG
Win Source Part Number: 1383902-Z84C9012VSG Category: Integrated Circuits (ICs)>Interface>Spec ialized Series: Z80 Package: Tube Applications: I/O Controller Standard Package: 15 pcs Voltage - Supply: 5V Mounting Type: Surface Mount Package / Case: 84-LCC (J-Lead) Supplier Device Package: 84-PLCC ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Base Product Number: Z84C90 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1383902-Z84C9012VSG
Category: Integrated Circuits (ICs)>Interface>Specialized
Series: Z80
Package: Tube
Applications: I/O Controller
Standard Package: 15 pcs
Voltage - Supply: 5V
Mounting Type: Surface Mount
Package / Case: 84-LCC (J-Lead)
Supplier Device Package: 84-PLCC
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Zilog
Base Product Number: Z84C90
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Specialized - Z84C9012VSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C9012VSG
Specialized Z84C9012VSG
I/O Controller Interface 84-PLCC

I/O Controller Interface 84-PLCC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z84C9012VSG
Integrated Circuits (ICs) - Interface - Specialized Z84C9012VSG
IC INTERFACE SPECIALIZED 84PLCC

IC INTERFACE SPECIALIZED 84PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1383902-Z84C9012VSG Z84C9012VSG Z84C9012VSG
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CY7C68301B-56LFXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4591TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1913946 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details