Zilog Interface - Interface - Specialized - Z84C9012VSC Z84C9012VSC

Description
Manufacturer: Zilog Win Source Part Number: 1282761-Z84C9012VSC Packaging: Tube Mounting Style: SMD Applications: I/O Controller Categories: Integrated Circuits Supplier Device Package: 84-PLCC Status: Obsolete Manufacturer Homepage: www.zilog.com Manufacturer Package: 84-LCC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: Z84C90 Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282761-Z84C9012VSC Packaging: Tube Mounting Style: SMD Applications: I/O Controller Categories: Integrated Circuits Supplier Device Package: 84-PLCC Status: Obsolete Manufacturer Homepage: www.zilog.com Manufacturer Package: 84-LCC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: Z84C90 Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C9012VSC - 1282761-Z84C9012VSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C9012VSC
1282761-Z84C9012VSC
Interface - Interface - Specialized - Z84C9012VSC 1282761-Z84C9012VSC
Manufacturer: Zilog Win Source Part Number: 1282761-Z84C9012VSC Packaging: Tube Mounting Style: SMD Applications: I/O Controller Categories: Integrated Circuits Supplier Device Package: 84-PLCC Status: Obsolete Manufacturer Homepage: www.zilog.com Manufacturer Package: 84-LCC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: Z84C90 Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V

Manufacturer: Zilog
Win Source Part Number: 1282761-Z84C9012VSC
Packaging: Tube
Mounting Style: SMD
Applications: I/O Controller
Categories: Integrated Circuits
Supplier Device Package: 84-PLCC
Status: Obsolete
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 84-LCC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: Z84C90
Manufacturer Pack Quantity: 15
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z84C9012VSC
Integrated Circuits (ICs) - Interface - Specialized Z84C9012VSC
IC INTERFACE SPECIALIZED 84PLCC

IC INTERFACE SPECIALIZED 84PLCC

Supplier's Site
Specialized - Z84C9012VSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C9012VSC
Specialized Z84C9012VSC
I/O Controller Interface 84-PLCC

I/O Controller Interface 84-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282761-Z84C9012VSC Z84C9012VSC Z84C9012VSC
Product Name Interface - Interface - Specialized - Z84C9012VSC Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 5V Other Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 702-SI32281-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
 - 26LS32BSC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details