Zilog Interface - Interface - Specialized - Z84C9010VSC00TR Z84C9010VSC00TR

Description
Manufacturer: Zilog Win Source Part Number: 136278-Z84C9010VSC00 TR Packaging: Reel - TR Applications: I/O Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 84-PLCC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 136278-Z84C9010VSC00 TR Packaging: Reel - TR Applications: I/O Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 84-PLCC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C9010VSC00TR - 136278-Z84C9010VSC00TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C9010VSC00TR
136278-Z84C9010VSC00TR
Interface - Interface - Specialized - Z84C9010VSC00TR 136278-Z84C9010VSC00TR
Manufacturer: Zilog Win Source Part Number: 136278-Z84C9010VSC00 TR Packaging: Reel - TR Applications: I/O Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 84-PLCC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Zilog
Win Source Part Number: 136278-Z84C9010VSC00TR
Packaging: Reel - TR
Applications: I/O Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 84-PLCC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Specialized - Z84C9010VSC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C9010VSC00TR
Specialized Z84C9010VSC00TR
I/O Controller Interface 84-PLCC

I/O Controller Interface 84-PLCC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z84C9010VSC00TR
Integrated Circuits (ICs) - Interface - Specialized Z84C9010VSC00TR
IC INTERFACE SPECIALIZED 84PLCC

IC INTERFACE SPECIALIZED 84PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 136278-Z84C9010VSC00TR Z84C9010VSC00TR Z84C9010VSC00TR
Product Name Interface - Interface - Specialized - Z84C9010VSC00TR Specialized Integrated Circuits (ICs) - Interface - Specialized
Package Type PLCC; 84-PLCC 84-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 702-SI3019-F-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details