Zilog Interface - Interface - Specialized - Z84C9010VSC Z84C9010VSC

Description
Manufacturer: Zilog Win Source Part Number: 1282760-Z84C9010VSC Packaging: Tube Mounting Style: SMD Applications: I/O Controller Categories: Integrated Circuits Supplier Device Package: 84-PLCC Status: Obsolete Manufacturer Homepage: www.zilog.com Manufacturer Package: 84-LCC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: Z84C90 Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282760-Z84C9010VSC Packaging: Tube Mounting Style: SMD Applications: I/O Controller Categories: Integrated Circuits Supplier Device Package: 84-PLCC Status: Obsolete Manufacturer Homepage: www.zilog.com Manufacturer Package: 84-LCC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: Z84C90 Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C9010VSC - 1282760-Z84C9010VSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C9010VSC
1282760-Z84C9010VSC
Interface - Interface - Specialized - Z84C9010VSC 1282760-Z84C9010VSC
Manufacturer: Zilog Win Source Part Number: 1282760-Z84C9010VSC Packaging: Tube Mounting Style: SMD Applications: I/O Controller Categories: Integrated Circuits Supplier Device Package: 84-PLCC Status: Obsolete Manufacturer Homepage: www.zilog.com Manufacturer Package: 84-LCC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: Z84C90 Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours)

Manufacturer: Zilog
Win Source Part Number: 1282760-Z84C9010VSC
Packaging: Tube
Mounting Style: SMD
Applications: I/O Controller
Categories: Integrated Circuits
Supplier Device Package: 84-PLCC
Status: Obsolete
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 84-LCC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: Z84C90
Manufacturer Pack Quantity: 15
MSL Level: 3 (168 Hours)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z84C9010VSC
Integrated Circuits (ICs) - Interface - Specialized Z84C9010VSC
IC INTERFACE SPECIALIZED 84PLCC

IC INTERFACE SPECIALIZED 84PLCC

Supplier's Site
Specialized - Z84C9010VSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C9010VSC
Specialized Z84C9010VSC
I/O Controller Interface 84-PLCC

I/O Controller Interface 84-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282760-Z84C9010VSC Z84C9010VSC Z84C9010VSC
Product Name Interface - Interface - Specialized - Z84C9010VSC Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-G-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4550SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Power Switch ICs - 277016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type WLCSP; WLCSP-20-P1
Pins 20 #
View Details