The Z84C9008VSC is a specialized integrated circuit from Zilog, designed as an I/O controller. It operates at a supply voltage of 5V and is packaged in an 84-PLCC format, suitable for surface mount applications. This product is categorized under integrated circuits and is currently marked as obsolete (EOL), indicating limited availability in the market. The popularity of this part is medium, and there is a noted fake threat in the open market at 37%. Engineers considering this component should be aware of its limited supply and demand status, with a quantity of 15 per package.
Manufacturer: Zilog
Win Source Part Number: 128957-Z84C9008VSC
Packaging: Tube/Rail
Applications: I/O Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 84-PLCC
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 15
IC INTERFACE SPECIALIZED 84PLCC
I/O Controller Interface 84-PLCC
IC INTERFACE SPECIALIZED 84PLCC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 128957-Z84C9008VSC | Z84C9008VSC | Z84C9008VSC | Z84C9008VSC |
| Product Name | Interface - Interface - Specialized - Z84C9008VSC | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized |
| Supply Voltage | Other; 5V | Other | Other; 5V | Other; 5V |