Zilog Interface - Interface - Specialized - Z84C9008VEG Z84C9008VEG

Description
Manufacturer: Zilog Win Source Part Number: 1282759-Z84C9008VEG Series: Z80 Packaging: Tube Package: 84-LCC (J-Lead) Applications: I/O Controller Mounting: SMD Operating Supply Voltage: 5V Family Name: Z84C9008 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Manufacturer Package: 84-PLCC Alternative Parts (Cross-Reference): Z84C9008VSG; Introduction Date: September 10, 2002 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 15
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282759-Z84C9008VEG Series: Z80 Packaging: Tube Package: 84-LCC (J-Lead) Applications: I/O Controller Mounting: SMD Operating Supply Voltage: 5V Family Name: Z84C9008 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Manufacturer Package: 84-PLCC Alternative Parts (Cross-Reference): Z84C9008VSG; Introduction Date: September 10, 2002 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C9008VEG - 1282759-Z84C9008VEG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C9008VEG
1282759-Z84C9008VEG
Interface - Interface - Specialized - Z84C9008VEG 1282759-Z84C9008VEG
Manufacturer: Zilog Win Source Part Number: 1282759-Z84C9008VEG Series: Z80 Packaging: Tube Package: 84-LCC (J-Lead) Applications: I/O Controller Mounting: SMD Operating Supply Voltage: 5V Family Name: Z84C9008 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Manufacturer Package: 84-PLCC Alternative Parts (Cross-Reference): Z84C9008VSG; Introduction Date: September 10, 2002 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 15

Manufacturer: Zilog
Win Source Part Number: 1282759-Z84C9008VEG
Series: Z80
Packaging: Tube
Package: 84-LCC (J-Lead)
Applications: I/O Controller
Mounting: SMD
Operating Supply Voltage: 5V
Family Name: Z84C9008
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 84-PLCC
Alternative Parts (Cross-Reference): Z84C9008VSG;
Introduction Date: September 10, 2002
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 15

Buy Now Datasheet
Specialized - Z84C9008VEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C9008VEG
Specialized Z84C9008VEG
I/O Controller Interface 84-PLCC

I/O Controller Interface 84-PLCC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z84C9008VEG
Integrated Circuits (ICs) - Interface - Specialized Z84C9008VEG
IC INTERFACE SPECIALIZED 84PLCC

IC INTERFACE SPECIALIZED 84PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282759-Z84C9008VEG Z84C9008VEG Z84C9008VEG
Product Name Interface - Interface - Specialized - Z84C9008VEG Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 5V Other; 5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - BTS54220LBEAUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON24
View Details
Human Machine Interface (HMI) - 762-6302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details