Zilog Interface - Interface - Specialized - Z84C9008VED Z84C9008VED

Description
Manufacturer: Zilog Win Source Part Number: 057916-Z84C9008VED Applications: I/O Controller Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 84-PLCC Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 057916-Z84C9008VED Applications: I/O Controller Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 84-PLCC Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C9008VED - 057916-Z84C9008VED - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C9008VED
057916-Z84C9008VED
Interface - Interface - Specialized - Z84C9008VED 057916-Z84C9008VED
Manufacturer: Zilog Win Source Part Number: 057916-Z84C9008VED Applications: I/O Controller Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 84-PLCC Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Zilog
Win Source Part Number: 057916-Z84C9008VED
Applications: I/O Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Case / Package: 84-PLCC
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 057916-Z84C9008VED
Product Name Interface - Interface - Specialized - Z84C9008VED
Supply Voltage Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.80E7 kbps
View Details
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface module - 289-404 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 2946/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers