Zilog Interface - Interface - Specialized - Z84C9008VEC Z84C9008VEC

Description
Manufacturer: Zilog Win Source Part Number: 1282758-Z84C9008VEC Mounting Style: SMD Applications: I/O Controller Categories: Integrated Circuits Supplier Device Package: 84-PLCC Status: Obsolete Manufacturer Homepage: www.zilog.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: Z84C90 Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282758-Z84C9008VEC Mounting Style: SMD Applications: I/O Controller Categories: Integrated Circuits Supplier Device Package: 84-PLCC Status: Obsolete Manufacturer Homepage: www.zilog.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: Z84C90 Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C9008VEC - 1282758-Z84C9008VEC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C9008VEC
1282758-Z84C9008VEC
Interface - Interface - Specialized - Z84C9008VEC 1282758-Z84C9008VEC
Manufacturer: Zilog Win Source Part Number: 1282758-Z84C9008VEC Mounting Style: SMD Applications: I/O Controller Categories: Integrated Circuits Supplier Device Package: 84-PLCC Status: Obsolete Manufacturer Homepage: www.zilog.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: Z84C90 Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V

Manufacturer: Zilog
Win Source Part Number: 1282758-Z84C9008VEC
Mounting Style: SMD
Applications: I/O Controller
Categories: Integrated Circuits
Supplier Device Package: 84-PLCC
Status: Obsolete
Manufacturer Homepage: www.zilog.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: Z84C90
Manufacturer Pack Quantity: 15
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z84C9008VEC
Integrated Circuits (ICs) - Interface - Specialized Z84C9008VEC
IC INTERFACE SPECIALIZED 84PLCC

IC INTERFACE SPECIALIZED 84PLCC

Supplier's Site
Specialized - Z84C9008VEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C9008VEC
Specialized Z84C9008VEC
I/O Controller Interface 84-PLCC

I/O Controller Interface 84-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282758-Z84C9008VEC Z84C9008VEC Z84C9008VEC
Product Name Interface - Interface - Specialized - Z84C9008VEC Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 5V Other Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

15V 60V 15mA Interface Transceiver IC - 710-UCN5812EPF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
2 suppliers
Interface - Specialized - AD6620AS - Lingto Electronic Limited
Specs
Technology Parallel/Serial
Device Type Sensor Interface
Package Type QFP; 80-BQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details