Zilog Interface - Interface - Specialized - Z84C4406VEC Z84C4406VEC

Description
Manufacturer: Zilog Win Source Part Number: 134885-Z84C4406VEC Applications: I/O Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 134885-Z84C4406VEC Applications: I/O Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C4406VEC - 134885-Z84C4406VEC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C4406VEC
134885-Z84C4406VEC
Interface - Interface - Specialized - Z84C4406VEC 134885-Z84C4406VEC
Manufacturer: Zilog Win Source Part Number: 134885-Z84C4406VEC Applications: I/O Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Zilog
Win Source Part Number: 134885-Z84C4406VEC
Applications: I/O Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-PLCC
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Specialized - Z84C4406VEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C4406VEC
Specialized Z84C4406VEC
I/O Controller Interface 44-PLCC

I/O Controller Interface 44-PLCC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z84C4406VEC
Integrated Circuits (ICs) - Interface - Specialized Z84C4406VEC
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 134885-Z84C4406VEC Z84C4406VEC Z84C4406VEC
Product Name Interface - Interface - Specialized - Z84C4406VEC Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 5V Other; 5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-407 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4588ATR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface Transceiver IC - 879-BCM4329FKUBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details