Zilog Interface - Interface - Specialized - Z84C4306FEC Z84C4306FEC

Description
Manufacturer: Zilog Win Source Part Number: 939927-Z84C4306FEC Series: Z80 Features: I/O Controller Interface 44-QFP Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: Z84C43 Categories: Integrated Circuits (ICs) Case / Package: 44-QFP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 939927-Z84C4306FEC Series: Z80 Features: I/O Controller Interface 44-QFP Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: Z84C43 Categories: Integrated Circuits (ICs) Case / Package: 44-QFP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C4306FEC - 939927-Z84C4306FEC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C4306FEC
939927-Z84C4306FEC
Interface - Interface - Specialized - Z84C4306FEC 939927-Z84C4306FEC
Manufacturer: Zilog Win Source Part Number: 939927-Z84C4306FEC Series: Z80 Features: I/O Controller Interface 44-QFP Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: Z84C43 Categories: Integrated Circuits (ICs) Case / Package: 44-QFP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 939927-Z84C4306FEC
Series: Z80
Features: I/O Controller Interface 44-QFP
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: Z84C43
Categories: Integrated Circuits (ICs)
Case / Package: 44-QFP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z84C4306FEC
Integrated Circuits (ICs) - Interface - Specialized Z84C4306FEC
IC INTERFACE SPECIALIZED 44QFP

IC INTERFACE SPECIALIZED 44QFP

Supplier's Site
Specialized - Z84C4306FEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C4306FEC
Specialized Z84C4306FEC
I/O Controller Interface 44-QFP

I/O Controller Interface 44-QFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 939927-Z84C4306FEC Z84C4306FEC Z84C4306FEC
Product Name Interface - Interface - Specialized - Z84C4306FEC Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 722-SI2434-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Specialized - AD9880KSTZ-100 - Lingto Electronic Limited
Specs
Technology Analog, HDMI
Device Type Sensor Interface
Package Type QFP; 100-LQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details