Zilog Interface - Interface - Specialized - Z84C4208PEC Z84C4208PEC

Description
Manufacturer: Zilog Win Source Part Number: 1282757-Z84C4208PEC Series: Z80 Packaging: Tube Mounting Style: Through Hole Applications: I/O Controller Operating Supply Voltage: 5V Part Status: Obsolete(EOL) Family Name: Z84C4208 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): DS87C520-WCL+; DS87C520-WCL; 5962-8506403MQA; Introduction Date: June 25, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282757-Z84C4208PEC Series: Z80 Packaging: Tube Mounting Style: Through Hole Applications: I/O Controller Operating Supply Voltage: 5V Part Status: Obsolete(EOL) Family Name: Z84C4208 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): DS87C520-WCL+; DS87C520-WCL; 5962-8506403MQA; Introduction Date: June 25, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C4208PEC - 1282757-Z84C4208PEC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C4208PEC
1282757-Z84C4208PEC
Interface - Interface - Specialized - Z84C4208PEC 1282757-Z84C4208PEC
Manufacturer: Zilog Win Source Part Number: 1282757-Z84C4208PEC Series: Z80 Packaging: Tube Mounting Style: Through Hole Applications: I/O Controller Operating Supply Voltage: 5V Part Status: Obsolete(EOL) Family Name: Z84C4208 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): DS87C520-WCL+; DS87C520-WCL; 5962-8506403MQA; Introduction Date: June 25, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Zilog
Win Source Part Number: 1282757-Z84C4208PEC
Series: Z80
Packaging: Tube
Mounting Style: Through Hole
Applications: I/O Controller
Operating Supply Voltage: 5V
Part Status: Obsolete(EOL)
Family Name: Z84C4208
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): DS87C520-WCL+; DS87C520-WCL; 5962-8506403MQA;
Introduction Date: June 25, 2002
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z84C4208PEC
Integrated Circuits (ICs) - Interface - Specialized Z84C4208PEC
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site
Specialized - Z84C4208PEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C4208PEC
Specialized Z84C4208PEC
I/O Controller Interface 40-PDIP

I/O Controller Interface 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282757-Z84C4208PEC Z84C4208PEC Z84C4208PEC
Product Name Interface - Interface - Specialized - Z84C4208PEC Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 5V Other Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016PWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Line Interface ICs - 1899631P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Telecom - PBL38620/2SHAR2B - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers