Zilog Interface - Interface - Specialized - Z84C4206PEC Z84C4206PEC

Description
Manufacturer: Zilog Win Source Part Number: 1282756-Z84C4206PEC Series: Z80 Mounting Style: Through Hole Applications: I/O Controller Operating Supply Voltage: 5V Part Status: Obsolete(EOL) Family Name: Z84C4206 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): LP80C32-33; P80C32-33; P80C32-2; Introduction Date: June 25, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282756-Z84C4206PEC Series: Z80 Mounting Style: Through Hole Applications: I/O Controller Operating Supply Voltage: 5V Part Status: Obsolete(EOL) Family Name: Z84C4206 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): LP80C32-33; P80C32-33; P80C32-2; Introduction Date: June 25, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C4206PEC - 1282756-Z84C4206PEC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C4206PEC
1282756-Z84C4206PEC
Interface - Interface - Specialized - Z84C4206PEC 1282756-Z84C4206PEC
Manufacturer: Zilog Win Source Part Number: 1282756-Z84C4206PEC Series: Z80 Mounting Style: Through Hole Applications: I/O Controller Operating Supply Voltage: 5V Part Status: Obsolete(EOL) Family Name: Z84C4206 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): LP80C32-33; P80C32-33; P80C32-2; Introduction Date: June 25, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 1282756-Z84C4206PEC
Series: Z80
Mounting Style: Through Hole
Applications: I/O Controller
Operating Supply Voltage: 5V
Part Status: Obsolete(EOL)
Family Name: Z84C4206
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
RoHS State: Request Verification
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): LP80C32-33; P80C32-33; P80C32-2;
Introduction Date: June 25, 2002
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Specialized - Z84C4206PEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C4206PEC
Specialized Z84C4206PEC
I/O Controller Interface 40-PDIP

I/O Controller Interface 40-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z84C4206PEC
Integrated Circuits (ICs) - Interface - Specialized Z84C4206PEC
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282756-Z84C4206PEC Z84C4206PEC Z84C4206PEC
Product Name Interface - Interface - Specialized - Z84C4206PEC Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 5V Other; 5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 7512967P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details
SN54ACT04 Hex Inverters - 5962-89734012A - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details