Zilog Interface - Interface - Specialized - Z84C4006PEG Z84C4006PEG

Description
Manufacturer: Zilog Win Source Part Number: 800254-Z84C4006PEG Series: Z80 Mounting Style: Through Hole Applications: I/O Controller Family Name: Z84C4006 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): LP80C31BH-1; DS87C520-WCL+; LP80C31BH; TP80C31BH; Introduction Date: June 25, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800254-Z84C4006PEG Series: Z80 Mounting Style: Through Hole Applications: I/O Controller Family Name: Z84C4006 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): LP80C31BH-1; DS87C520-WCL+; LP80C31BH; TP80C31BH; Introduction Date: June 25, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C4006PEG - 800254-Z84C4006PEG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C4006PEG
800254-Z84C4006PEG
Interface - Interface - Specialized - Z84C4006PEG 800254-Z84C4006PEG
Manufacturer: Zilog Win Source Part Number: 800254-Z84C4006PEG Series: Z80 Mounting Style: Through Hole Applications: I/O Controller Family Name: Z84C4006 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): LP80C31BH-1; DS87C520-WCL+; LP80C31BH; TP80C31BH; Introduction Date: June 25, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 800254-Z84C4006PEG
Series: Z80
Mounting Style: Through Hole
Applications: I/O Controller
Family Name: Z84C4006
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): LP80C31BH-1; DS87C520-WCL+; LP80C31BH; TP80C31BH;
Introduction Date: June 25, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
I/O Controller Interface IC - Z84C4006PEG - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
I/O Controller Interface IC
Z84C4006PEG
I/O Controller Interface IC Z84C4006PEG
I/O Controller Interface IC 6MHz CMOS SIO/0 XT

I/O Controller Interface IC 6MHz CMOS SIO/0 XT

Buy Now Datasheet
Specialized - Z84C4006PEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C4006PEG
Specialized Z84C4006PEG
I/O Controller Interface 40-PDIP

I/O Controller Interface 40-PDIP

Buy Now Datasheet
Specialized - Z84C4006PEG - ODG (Origin Data Global)
Shenzhen, China
Specialized
Z84C4006PEG
Specialized Z84C4006PEG
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z84C4006PEG
Integrated Circuits (ICs) - Interface - Specialized Z84C4006PEG
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 800254-Z84C4006PEG Z84C4006PEG Z84C4006PEG Z84C4006PEG Z84C4006PEG
Product Name Interface - Interface - Specialized - Z84C4006PEG I/O Controller Interface IC Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Package Type DIP DIP-40 40-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Interface module - 289-447 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details