Zilog Interface - Interface - Specialized - Z84C4006PEC Z84C4006PEC

Description
Manufacturer: Zilog Win Source Part Number: 136219-Z84C4006PEC Applications: I/O Controller Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-PDIP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 136219-Z84C4006PEC Applications: I/O Controller Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-PDIP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C4006PEC - 136219-Z84C4006PEC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C4006PEC
136219-Z84C4006PEC
Interface - Interface - Specialized - Z84C4006PEC 136219-Z84C4006PEC
Manufacturer: Zilog Win Source Part Number: 136219-Z84C4006PEC Applications: I/O Controller Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-PDIP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 136219-Z84C4006PEC
Applications: I/O Controller
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 40-PDIP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Specialized - Z84C4006PEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C4006PEC
Specialized Z84C4006PEC
I/O Controller Interface 40-PDIP

I/O Controller Interface 40-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z84C4006PEC
Integrated Circuits (ICs) - Interface - Specialized Z84C4006PEC
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 136219-Z84C4006PEC Z84C4006PEC Z84C4006PEC
Product Name Interface - Interface - Specialized - Z84C4006PEC Specialized Integrated Circuits (ICs) - Interface - Specialized
Package Type DIP; PDIP; 40-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907222P - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066PWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067BQ-Q100J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-VFQFN Exposed Pad
View Details
Interface Transceiver IC - 702-SI3050-E1-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers