Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC TIMERS
ZILOG
Z84C3010VEC -- PROGRAMMABLE TIMERS AND OSCILLATORS
Zilog
Programmable Timers and Oscillators
Z84C3010VEC
Description
Counter/Timer Circuit (CTC) IC 10MHz 44-PLCC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Counter/Timer Circuit (CTC) IC 10MHz 44-PLCC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
269-3043-ND
Programmable Timers and Oscillators
269-3043-ND
Counter/Timer Circuit (CTC) IC 10MHz 44-PLCC
Counter/Timer Circuit (CTC) IC 10MHz 44-PLCC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
IC Timers
Product Number
269-3043-ND
Product Name
Programmable Timers and Oscillators
Package Type
Surface Mount; 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data
Similar Products
Advanced Linear Devices, Inc.
Single CMOS Analog RC Timer
ALD7555SAL
Specs
Bus Interface
CMOS
Package Type
SOIC; SOIC8
Supply Voltage
2 to 10 volts
View Details
2
suppliers
Rochester Electronics
ICM7213IPD
Specs
Bus Interface
CMOS
Package Type
DIP; PDIP
View Details
Micro Crystal AG
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
RV-8803-C7-32.768KHZ-3PPM-TA-QC
Specs
Device Type
Real Time Clock
Package Type
8-WCDFN
Supply Voltage
1.5 to 5.5 volts
View Details
8
suppliers
Skyworks Solutions, Inc.
Application Specific Clock/Timing
CY28346ZXC
Specs
Bus Interface
LVCMOS
Package Type
Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
Supply Voltage
3.13 to 3.46 volts
View Details
3
suppliers