Texas Instruments TLC555 Low Power Timer TLC555CD

Description
Low Power Timer 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Low Power Timer 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC555 Low Power Timer - TLC555CD - Texas Instruments
Dallas, TX, United States
TLC555 Low Power Timer
TLC555CD
TLC555 Low Power Timer TLC555CD
Low Power Timer 8-SOIC 0 to 70

Low Power Timer 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SMD 2.1MHz 15V SOIC Clock and Timing IC
689-TLC555CD
SMD 2.1MHz 15V SOIC Clock and Timing IC 689-TLC555CD
Timer IC, Single, 2.1MHz, 15V, SOIC, Surface Mount Product overview: TLC555CD from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1MHz, 15V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 2.1MHz, 15V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC555CD can be used for catalog matching and distributor lookup.

Timer IC, Single, 2.1MHz, 15V, SOIC, Surface Mount Product overview: TLC555CD from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1MHz, 15V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 2.1MHz, 15V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC555CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Timer Circuits - 788334P - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
788334P
Timer Circuits 788334P
LinCMOS timer,TLC555CD 2.1MHz SOIC8

LinCMOS timer,TLC555CD 2.1MHz SOIC8

Supplier's Site
Timer Circuits - 788334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
788334
Timer Circuits 788334
LinCMOS timer,TLC555CD 2.1MHz SOIC8

LinCMOS timer,TLC555CD 2.1MHz SOIC8

Supplier's Site
Timer Circuits - 1684873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
1684873
Timer Circuits 1684873
LinCMOS timer,TLC555CD 2.1MHz SOIC8

LinCMOS timer,TLC555CD 2.1MHz SOIC8

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CD
1269067-TLC555CD
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CD 1269067-TLC555CD
Manufacturer: Texas Instruments Win Source Part Number: 1269067-TLC555CD Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: SMD Frequency: 2.1MHz Supply Current: 360μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TS555IDT; TLC555CDR; TLC555CD; TLC555CDRG4; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: TLC555 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 15V

Manufacturer: Texas Instruments
Win Source Part Number: 1269067-TLC555CD
Packaging: Tube
Type: 555 Type, Timer/Oscillator (Single)
Mounting Style: SMD
Frequency: 2.1MHz
Supply Current: 360μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TS555IDT; TLC555CDR; TLC555CD; TLC555CDRG4;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: TLC555
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 15V

Buy Now
Programmable Timers and Oscillators - 296-1336-5-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-1336-5-ND
Programmable Timers and Oscillators 296-1336-5-ND
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - TLC555CD - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
TLC555CD
Programmable Timers and Oscillators TLC555CD
IC OSC SGL TIMER 2.1MHZ 8-SOIC

IC OSC SGL TIMER 2.1MHZ 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers IC Timers IC Timers IC Timers
Product Number TLC555CD 689-TLC555CD 788334P 788334 1269067-TLC555CD 296-1336-5-ND TLC555CD
Product Name TLC555 Low Power Timer SMD 2.1MHz 15V SOIC Clock and Timing IC Timer Circuits Timer Circuits Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CD Programmable Timers and Oscillators Programmable Timers and Oscillators
Package Type PDIP,SO,SOIC,TSSOP Rail/Tube SOIC; SOIC SOIC; Soic Surface Mount Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; SOIC; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SE555 Precision Timer - SE555DR - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 18 volts
Frequency 0.1000 MHz
View Details
6 suppliers
NA555 Precision Timers - NA555DG4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
2 suppliers
TPL5110 TPL5110 Ultra-Low Pwr Sys Timer w/ MOS driver & MSFET pwr ON - TPL5110DDCT - Texas Instruments
Specs
Package Type SOT
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
TLC555M Low Power LinCMOS<TM> Timer - TLC555MJG - Texas Instruments
Specs
Package Type CDIP,LCCC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
2 suppliers