Manufacturer: Zilog
Win Source Part Number: 800252-Z84C3008AEG
Packaging: Tray
Type: Counter/Timer Circuit (CTC)
Operating Temperature Range: -40°C ~ 100°C
Package: 44-LQFP
Mounting: SMD
Frequency: 8MHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Family Name: Z84C3008
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: 44-LQFP
Alternative Parts (Cross-Reference): DS80C320-ECL+; DS80C320+ENG; DS80C320+ECL; DS80C320-ENL;
Introduction Date: April 29, 1999
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 160
Counter/Timer Circuit (CTC) IC 8MHz 44-LQFP (10x10)
IC OSC CTC 8MHZ 44LQFP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers |
| Product Number | 800252-Z84C3008AEG | Z84C3008AEG-ND | Z84C3008AEG |
| Product Name | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3008AEG | Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package Type | Surface Mount | Surface Mount; 44-LQFP | Surface Mount; Surface Mount |