Zilog Programmable Timers and Oscillators Z84C3006VEG

Description
Counter/Timer Circuit (CTC) IC 6MHz 44-PLCC
Request a Quote Datasheet
Description
Counter/Timer Circuit (CTC) IC 6MHz 44-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 269-5059-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
269-5059-ND
Programmable Timers and Oscillators 269-5059-ND
Counter/Timer Circuit (CTC) IC 6MHz 44-PLCC

Counter/Timer Circuit (CTC) IC 6MHz 44-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3006VEG
800251-Z84C3006VEG
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3006VEG 800251-Z84C3006VEG
Manufacturer: Zilog Win Source Part Number: 800251-Z84C3006VEG Packaging: Tube Type: Counter/Timer Circuit (CTC) Operating Temperature Range: -40°C ~ 100°C Package: 44-LCC (J-Lead) Mounting: SMD Frequency: 6MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: Z84C3006 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z84C3006VEC00TR ; Z84C3006VEC; Z84C3006FEG; Z84C3006FEC; Introduction Date: April 29, 1999 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Zilog
Win Source Part Number: 800251-Z84C3006VEG
Packaging: Tube
Type: Counter/Timer Circuit (CTC)
Operating Temperature Range: -40°C ~ 100°C
Package: 44-LCC (J-Lead)
Mounting: SMD
Frequency: 6MHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Family Name: Z84C3006
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Package: 44-PLCC
Alternative Parts (Cross-Reference): Z84C3006VEC00TR ; Z84C3006VEC; Z84C3006FEG; Z84C3006FEC;
Introduction Date: April 29, 1999
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Programmable Timers and Oscillators - Z84C3006VEG - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
Z84C3006VEG
Programmable Timers and Oscillators Z84C3006VEG
IC OSC CTC 6MHZ 44-PLCC

IC OSC CTC 6MHZ 44-PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers
Product Number 269-5059-ND 800251-Z84C3006VEG Z84C3006VEG
Product Name Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3006VEG Programmable Timers and Oscillators
Package Type Surface Mount; 44-LCC (J-Lead) Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Timer Circuits - 8234043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
NA555 Precision Timers - NA555PE4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
2 suppliers
Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
5 suppliers
Programmable Timers and Oscillators - HEF4541BT,653-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
2 suppliers