Zilog Programmable Timers and Oscillators Z84C3006VEC

Description
Counter/Timer Circuit (CTC) IC 6MHz 44-PLCC
Request a Quote Datasheet
Description
Counter/Timer Circuit (CTC) IC 6MHz 44-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 269-3038-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
269-3038-ND
Programmable Timers and Oscillators 269-3038-ND
Counter/Timer Circuit (CTC) IC 6MHz 44-PLCC

Counter/Timer Circuit (CTC) IC 6MHz 44-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3006VEC
105138-Z84C3006VEC
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3006VEC 105138-Z84C3006VEC
Manufacturer: Zilog Win Source Part Number: 105138-Z84C3006VEC Packaging: Tube/Rail Type: Counter/Timer Circuit (CTC) Mounting: Surface Mount Frequency: 6MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 44-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Zilog
Win Source Part Number: 105138-Z84C3006VEC
Packaging: Tube/Rail
Type: Counter/Timer Circuit (CTC)
Mounting: Surface Mount
Frequency: 6MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 44-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Timers IC Timers
Product Number 269-3038-ND 105138-Z84C3006VEC
Product Name Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3006VEC
Package Type Surface Mount; 44-LCC (J-Lead) Surface Mount; 44-PLCC
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.7680KHZ 6PF Clock and Timing IC - 171-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
 - P8254 - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP
View Details
2 suppliers
Timer Circuits - 1905952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 2.5 volts
View Details