Zilog Communication Ic; Frequency Zilog Z84C3006PEG

Description
COMMUNICATION IC; Frequency:6MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:DIP; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product Range:4455830 Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
COMMUNICATION IC; Frequency:6MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:DIP; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product Range:4455830 Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Ic; Frequency Zilog - 93K1495 - Newark, An Avnet Company
Chicago, IL, United States
Communication Ic; Frequency Zilog
93K1495
Communication Ic; Frequency Zilog 93K1495
COMMUNICATION IC; Frequency:6MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:DIP; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product Range:4455830 Series; MSL:- RoHS Compliant: Yes

COMMUNICATION IC; Frequency:6MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:DIP; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product Range:4455830 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 93K1495
Product Name Communication Ic; Frequency Zilog
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG9354T 350MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9354T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 350 MHz
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers