Zilog Interface - Interface - Specialized - Z84C2010PEC Z84C2010PEC

Description
Manufacturer: Zilog Win Source Part Number: 800250-Z84C2010PEC Series: Z80 Packaging: Tube Mounting Style: Through Hole Applications: I/O Controller Part Status: Obsolete(EOL) Family Name: Z84C2010 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): P8031AH; P80C32; TP80C321 S F88; P80C51RA-24; Introduction Date: August 26, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800250-Z84C2010PEC Series: Z80 Packaging: Tube Mounting Style: Through Hole Applications: I/O Controller Part Status: Obsolete(EOL) Family Name: Z84C2010 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): P8031AH; P80C32; TP80C321 S F88; P80C51RA-24; Introduction Date: August 26, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C2010PEC - 800250-Z84C2010PEC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C2010PEC
800250-Z84C2010PEC
Interface - Interface - Specialized - Z84C2010PEC 800250-Z84C2010PEC
Manufacturer: Zilog Win Source Part Number: 800250-Z84C2010PEC Series: Z80 Packaging: Tube Mounting Style: Through Hole Applications: I/O Controller Part Status: Obsolete(EOL) Family Name: Z84C2010 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): P8031AH; P80C32; TP80C321 S F88; P80C51RA-24; Introduction Date: August 26, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 800250-Z84C2010PEC
Series: Z80
Packaging: Tube
Mounting Style: Through Hole
Applications: I/O Controller
Part Status: Obsolete(EOL)
Family Name: Z84C2010
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): P8031AH; P80C32; TP80C321 S F88; P80C51RA-24;
Introduction Date: August 26, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z84C2010PEC
Integrated Circuits (ICs) - Interface - Specialized Z84C2010PEC
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site
Specialized - Z84C2010PEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C2010PEC
Specialized Z84C2010PEC
I/O Controller Interface 40-PDIP

I/O Controller Interface 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 800250-Z84C2010PEC Z84C2010PEC Z84C2010PEC
Product Name Interface - Interface - Specialized - Z84C2010PEC Integrated Circuits (ICs) - Interface - Specialized Specialized
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM96 - 771355-CD4097BM96 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Interface module - 289-407 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details