Zilog Interface - Interface - Specialized - Z84C2010FEC Z84C2010FEC

Description
Manufacturer: Zilog Win Source Part Number: 800249-Z84C2010FEC Series: Z80 Packaging: Tray Applications: I/O Controller Mounting: SMD Part Status: Obsolete(EOL) Family Name: Z84C2010 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFP Alternative Parts (Cross-Reference): Z84C2010VEC; TK80C51RA2-AI; Z84C2010FEC; Z84C2010FEG; MC9S08RC32CFGE; P80C528IFB; P80C51RA+JB; P80C51FA-4B,557; Introduction Date: August 26, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 96
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800249-Z84C2010FEC Series: Z80 Packaging: Tray Applications: I/O Controller Mounting: SMD Part Status: Obsolete(EOL) Family Name: Z84C2010 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFP Alternative Parts (Cross-Reference): Z84C2010VEC; TK80C51RA2-AI; Z84C2010FEC; Z84C2010FEG; MC9S08RC32CFGE; P80C528IFB; P80C51RA+JB; P80C51FA-4B,557; Introduction Date: August 26, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 96
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C2010FEC - 800249-Z84C2010FEC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C2010FEC
800249-Z84C2010FEC
Interface - Interface - Specialized - Z84C2010FEC 800249-Z84C2010FEC
Manufacturer: Zilog Win Source Part Number: 800249-Z84C2010FEC Series: Z80 Packaging: Tray Applications: I/O Controller Mounting: SMD Part Status: Obsolete(EOL) Family Name: Z84C2010 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFP Alternative Parts (Cross-Reference): Z84C2010VEC; TK80C51RA2-AI; Z84C2010FEC; Z84C2010FEG; MC9S08RC32CFGE; P80C528IFB; P80C51RA+JB; P80C51FA-4B,557; Introduction Date: August 26, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 96

Manufacturer: Zilog
Win Source Part Number: 800249-Z84C2010FEC
Series: Z80
Packaging: Tray
Applications: I/O Controller
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: Z84C2010
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFP
Alternative Parts (Cross-Reference): Z84C2010VEC; TK80C51RA2-AI; Z84C2010FEC; Z84C2010FEG; MC9S08RC32CFGE; P80C528IFB; P80C51RA+JB; P80C51FA-4B,557;
Introduction Date: August 26, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 96

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z84C2010FEC
Integrated Circuits (ICs) - Interface - Specialized Z84C2010FEC
IC INTERFACE SPECIALIZED 44QFP

IC INTERFACE SPECIALIZED 44QFP

Supplier's Site
Specialized - Z84C2010FEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C2010FEC
Specialized Z84C2010FEC
I/O Controller Interface 44-QFP

I/O Controller Interface 44-QFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 800249-Z84C2010FEC Z84C2010FEC Z84C2010FEC
Product Name Interface - Interface - Specialized - Z84C2010FEC Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM7008A3T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4528SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-3001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 1827136P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type VDFN
View Details