Manufacturer: Zilog
Win Source Part Number: 904204-Z84C2008VEC
Series: Z80
Features: I/O Controller Interface 44-PLCC
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: Z84C20
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
I/O Controller Interface 44-PLCC
IC INTERFACE SPECIALIZED 44PLCC
IC INTERFACE SPECIALIZED 44PLCC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 904204-Z84C2008VEC | Z84C2008VEC | Z84C2008VEC | Z84C2008VEC |
| Product Name | Interface - Interface - Specialized - Z84C2008VEC | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface |