Zilog Interface - Interface - Specialized - Z84C2008PEG Z84C2008PEG

Description
Manufacturer: Zilog Win Source Part Number: 800247-Z84C2008PEG Series: Z80 Packaging: Tube Mounting Style: Through Hole Applications: I/O Controller Operating Supply Voltage: 5V Family Name: Z84C2008 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): TS80C31X2-LCA; AT80C51RA2-3CSIM; TS80C31X2-MCA; P80CL410HFP; Introduction Date: August 26, 2000 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800247-Z84C2008PEG Series: Z80 Packaging: Tube Mounting Style: Through Hole Applications: I/O Controller Operating Supply Voltage: 5V Family Name: Z84C2008 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): TS80C31X2-LCA; AT80C51RA2-3CSIM; TS80C31X2-MCA; P80CL410HFP; Introduction Date: August 26, 2000 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C2008PEG - 800247-Z84C2008PEG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C2008PEG
800247-Z84C2008PEG
Interface - Interface - Specialized - Z84C2008PEG 800247-Z84C2008PEG
Manufacturer: Zilog Win Source Part Number: 800247-Z84C2008PEG Series: Z80 Packaging: Tube Mounting Style: Through Hole Applications: I/O Controller Operating Supply Voltage: 5V Family Name: Z84C2008 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): TS80C31X2-LCA; AT80C51RA2-3CSIM; TS80C31X2-MCA; P80CL410HFP; Introduction Date: August 26, 2000 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 800247-Z84C2008PEG
Series: Z80
Packaging: Tube
Mounting Style: Through Hole
Applications: I/O Controller
Operating Supply Voltage: 5V
Family Name: Z84C2008
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): TS80C31X2-LCA; AT80C51RA2-3CSIM; TS80C31X2-MCA; P80CL410HFP;
Introduction Date: August 26, 2000
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Specialized - Z84C2008PEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C2008PEG
Specialized Z84C2008PEG
I/O Controller Interface 40-PDIP

I/O Controller Interface 40-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z84C2008PEG
Integrated Circuits (ICs) - Interface - Specialized Z84C2008PEG
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 800247-Z84C2008PEG Z84C2008PEG Z84C2008PEG
Product Name Interface - Interface - Specialized - Z84C2008PEG Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 5V Other; 5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2139020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BM96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157GF,132 - 1009260-74LVC1G3157GF,132 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XSON, SOT891 (1x1)
View Details
2 suppliers
Interface Transceiver IC - 702-SI3019-F-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers