Zilog Interface - Interface - Specialized - Z84C2008PEC Z84C2008PEC

Description
Manufacturer: Zilog Win Source Part Number: 850226-Z84C2008PEC Series: Z80 Features: Interface Package: Tube Part Status: Obsolete Family Name: Z84C20 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 850226-Z84C2008PEC Series: Z80 Features: Interface Package: Tube Part Status: Obsolete Family Name: Z84C20 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C2008PEC - 850226-Z84C2008PEC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C2008PEC
850226-Z84C2008PEC
Interface - Interface - Specialized - Z84C2008PEC 850226-Z84C2008PEC
Manufacturer: Zilog Win Source Part Number: 850226-Z84C2008PEC Series: Z80 Features: Interface Package: Tube Part Status: Obsolete Family Name: Z84C20 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 850226-Z84C2008PEC
Series: Z80
Features: Interface
Package: Tube
Part Status: Obsolete
Family Name: Z84C20
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Specialized - Z84C2008PEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C2008PEC
Specialized Z84C2008PEC
I/O Controller Interface 40-PDIP

I/O Controller Interface 40-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z84C2008PEC
Integrated Circuits (ICs) - Interface - Specialized Z84C2008PEC
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site
Specialized - Z84C2008PEC - ODG (Origin Data Global)
Shenzhen, China
Specialized
Z84C2008PEC
Specialized Z84C2008PEC
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 850226-Z84C2008PEC Z84C2008PEC Z84C2008PEC Z84C2008PEC
Product Name Interface - Interface - Specialized - Z84C2008PEC Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CA - 108777-A5367CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Controllers - 448-CY7C65620-56LTXCTTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
4 suppliers
Human Machine Interface (HMI) - 762-4301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Modems - ICs and Modules - 73K224BL-IH/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details