Zilog Interface - Interface - Specialized - Z84C2006VEC Z84C2006VEC

Description
Manufacturer: Zilog Win Source Part Number: 138432-Z84C2006VEC Packaging: Tray Applications: I/O Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 138432-Z84C2006VEC Packaging: Tray Applications: I/O Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C2006VEC - 138432-Z84C2006VEC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C2006VEC
138432-Z84C2006VEC
Interface - Interface - Specialized - Z84C2006VEC 138432-Z84C2006VEC
Manufacturer: Zilog Win Source Part Number: 138432-Z84C2006VEC Packaging: Tray Applications: I/O Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Zilog
Win Source Part Number: 138432-Z84C2006VEC
Packaging: Tray
Applications: I/O Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-PLCC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z84C2006VEC
Integrated Circuits (ICs) - Interface - Specialized Z84C2006VEC
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site
Specialized - Z84C2006VEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C2006VEC
Specialized Z84C2006VEC
I/O Controller Interface 44-PLCC

I/O Controller Interface 44-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 138432-Z84C2006VEC Z84C2006VEC Z84C2006VEC
Product Name Interface - Interface - Specialized - Z84C2006VEC Integrated Circuits (ICs) - Interface - Specialized Specialized
Package Type PLCC; 44-PLCC
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 7512973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Integrated Circuits (ICs) - Interface - Filters - Active - 1337412-AMC1210IRHATG4 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.4V ~ 5.5V
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - XS3A1T3157GSH - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.4V ~ 4.3V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
View Details
2 suppliers