Manufacturer: Zilog
Win Source Part Number: 1282748-Z84C2006PEC
Series: Z80
Packaging: Tube
Mounting Style: Through Hole
Applications: I/O Controller
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
RoHS State: Request Verification
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): P80C321; VMX51C900-25-PG; Z84C2006PEC; Z84C2010PEG;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 10
I/O Controller Interface 40-PDIP
IC INTERFACE SPECIALIZED 40DIP
IC INTERFACE SPECIALIZED 40DIP
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1282748-Z84C2006PEC | Z84C2006PEC | Z84C2006PEC | Z84C2006PEC |
| Product Name | Interface - Interface - Specialized - Z84C2006PEC | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Package Type | DIP | 40-PDIP |