Zilog Embedded - Embedded - Microprocessors - Z84C1516FSG Z84C1516FSG

Description
Manufacturer: Zilog Win Source Part Number: 800245-Z84C1516FSG Series: Z80 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 16MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 100-QFP Family Name: Z84C15 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP Introduction Date: May 09, 2013 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 66
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800245-Z84C1516FSG Series: Z80 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 16MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 100-QFP Family Name: Z84C15 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP Introduction Date: May 09, 2013 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z84C1516FSG - 800245-Z84C1516FSG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C1516FSG
800245-Z84C1516FSG
Embedded - Embedded - Microprocessors - Z84C1516FSG 800245-Z84C1516FSG
Manufacturer: Zilog Win Source Part Number: 800245-Z84C1516FSG Series: Z80 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 16MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 100-QFP Family Name: Z84C15 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP Introduction Date: May 09, 2013 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 66

Manufacturer: Zilog
Win Source Part Number: 800245-Z84C1516FSG
Series: Z80
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 16MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 100-QFP
Family Name: Z84C15
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-QFP
Introduction Date: May 09, 2013
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 66

Buy Now Datasheet
Microprocessors - 269-3908-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3908-ND
Microprocessors 269-3908-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 16MHz 100-QFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 16MHz 100-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C1516FSG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C1516FSG
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C1516FSG
IC MPU Z80 16MHZ 100QFP

IC MPU Z80 16MHZ 100QFP

Supplier's Site
Microprocessors - Z84C1516FSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C1516FSG
Microprocessors Z84C1516FSG
Z80 Microprocessor IC Z80 1 Core, 8-Bit 16MHz 100-QFP (14x20)

Z80 Microprocessor IC Z80 1 Core, 8-Bit 16MHz 100-QFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 800245-Z84C1516FSG 269-3908-ND Z84C1516FSG Z84C1516FSG
Product Name Embedded - Embedded - Microprocessors - Z84C1516FSG Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5.0V 5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Microprocessor Family Z80; Z80 Z80; Z80 Z80
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBCD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded - Embedded - Microprocessors - ET80960JT10016 - 918728-ET80960JT10016 - Win Source Electronics
Specs
Architecture RISC
Package Type QFP; Other; 132-QFP
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details