Zilog Microprocessors Z84C1516FSC00TR

Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 16MHz 100-QFP
Request a Quote Datasheet
Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 16MHz 100-QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - Z84C1516FSC00TR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
Z84C1516FSC00TR-ND
Microprocessors Z84C1516FSC00TR-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 16MHz 100-QFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 16MHz 100-QFP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z84C1516FSC00TR - 800246-Z84C1516FSC00TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C1516FSC00TR
800246-Z84C1516FSC00TR
Embedded - Embedded - Microprocessors - Z84C1516FSC00TR 800246-Z84C1516FSC00TR
Manufacturer: Zilog Win Source Part Number: 800246-Z84C1516FSC00 TR Series: Z80 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 16MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 100-QFP Family Name: Z84C15 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP Alternative Parts (Cross-Reference): Z84C1516FSG; Introduction Date: April 16, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Zilog
Win Source Part Number: 800246-Z84C1516FSC00TR
Series: Z80
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 16MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 100-QFP
Family Name: Z84C15
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-QFP
Alternative Parts (Cross-Reference): Z84C1516FSG;
Introduction Date: April 16, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C1516FSC00TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C1516FSC00TR
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C1516FSC00TR
IC MPU Z80 16MHZ 100QFP

IC MPU Z80 16MHZ 100QFP

Supplier's Site
Microprocessors - Z84C1516FSC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C1516FSC00TR
Microprocessors Z84C1516FSC00TR
Z80 Microprocessor IC Z80 1 Core, 8-Bit 16MHz 100-QFP (14x20)

Z80 Microprocessor IC Z80 1 Core, 8-Bit 16MHz 100-QFP (14x20)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number Z84C1516FSC00TR-ND 800246-Z84C1516FSC00TR Z84C1516FSC00TR Z84C1516FSC00TR
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z84C1516FSC00TR Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80 Z80; Z80 Z80
Supply Voltage 5V 5.0V
Package Type Other; 100-BQFP QFP QFP; Other; 100-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA718BIGCBDQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - AM3703CBPA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261918-SAM9X60T-V/DWB - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details