Zilog Microprocessors Z84C1516FSC

Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 16MHz 100-QFP
Request a Quote Datasheet
Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 16MHz 100-QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3035-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3035-ND
Microprocessors 269-3035-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 16MHz 100-QFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 16MHz 100-QFP

Buy Now Datasheet
Microprocessors - Z84C1516FSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C1516FSC
Microprocessors Z84C1516FSC
Z80 Microprocessor IC Z80 1 Core, 8-Bit 16MHz 100-QFP (14x20)

Z80 Microprocessor IC Z80 1 Core, 8-Bit 16MHz 100-QFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C1516FSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C1516FSC
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C1516FSC
IC MPU Z80 16MHZ 100QFP

IC MPU Z80 16MHZ 100QFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3035-ND Z84C1516FSC Z84C1516FSC
Product Name Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80 Z80 Z80; Z80
Supply Voltage 5V
Package Type Other; 100-BQFP QFP; Other; 100-BQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705DPTP3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details