Zilog Embedded - Embedded - Microprocessors - Z84C1516ASC Z84C1516ASC

Description
Manufacturer: Zilog Win Source Part Number: 813956-Z84C1516ASC Packaging: Tray Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 16MHz Graphics Acceleration: No Voltage - I/O: 5.0V Part Status: Obsolete (End Of Life) Supplier Device Package: 100-LQFP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: Z84C15
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 813956-Z84C1516ASC Packaging: Tray Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 16MHz Graphics Acceleration: No Voltage - I/O: 5.0V Part Status: Obsolete (End Of Life) Supplier Device Package: 100-LQFP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: Z84C15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z84C1516ASC - 813956-Z84C1516ASC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C1516ASC
813956-Z84C1516ASC
Embedded - Embedded - Microprocessors - Z84C1516ASC 813956-Z84C1516ASC
Manufacturer: Zilog Win Source Part Number: 813956-Z84C1516ASC Packaging: Tray Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 16MHz Graphics Acceleration: No Voltage - I/O: 5.0V Part Status: Obsolete (End Of Life) Supplier Device Package: 100-LQFP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: Z84C15

Manufacturer: Zilog
Win Source Part Number: 813956-Z84C1516ASC
Packaging: Tray
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 16MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 100-LQFP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: Z84C15

Buy Now
Microprocessors - 269-3034-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3034-ND
Microprocessors 269-3034-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 16MHz 100-LQFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 16MHz 100-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C1516ASC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C1516ASC
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C1516ASC
IC MPU Z80 16MHZ 100LQFP

IC MPU Z80 16MHZ 100LQFP

Supplier's Site
Microprocessors - Z84C1516ASC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C1516ASC
Microprocessors Z84C1516ASC
Z80 Microprocessor IC Z80 1 Core, 8-Bit 16MHz 100-LQFP (14x14)

Z80 Microprocessor IC Z80 1 Core, 8-Bit 16MHz 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 813956-Z84C1516ASC 269-3034-ND Z84C1516ASC Z84C1516ASC
Product Name Embedded - Embedded - Microprocessors - Z84C1516ASC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5.0V 5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Microprocessor Family Z80; Z80 Z80; Z80 Z80
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR01 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details