Zilog Embedded - Embedded - Microprocessors - Z84C1510FEG Z84C1510FEG

Description
Manufacturer: Zilog Win Source Part Number: 1282747-Z84C1510FEG Series: Z80 Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 10MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 100-QFP Family Name: Z84C15 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Manufacturer Package: 100-QFP Introduction Date: April 16, 1999 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 66
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282747-Z84C1510FEG Series: Z80 Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 10MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 100-QFP Family Name: Z84C15 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Manufacturer Package: 100-QFP Introduction Date: April 16, 1999 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z84C1510FEG - 1282747-Z84C1510FEG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C1510FEG
1282747-Z84C1510FEG
Embedded - Embedded - Microprocessors - Z84C1510FEG 1282747-Z84C1510FEG
Manufacturer: Zilog Win Source Part Number: 1282747-Z84C1510FEG Series: Z80 Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 10MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 100-QFP Family Name: Z84C15 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Manufacturer Package: 100-QFP Introduction Date: April 16, 1999 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 66

Manufacturer: Zilog
Win Source Part Number: 1282747-Z84C1510FEG
Series: Z80
Packaging: Tray
Operating Temperature Range: -40°C ~ 100°C (TA)
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 10MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 100-QFP
Family Name: Z84C15
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 100-QFP
Introduction Date: April 16, 1999
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 66

Buy Now Datasheet
Microprocessors - 269-3906-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3906-ND
Microprocessors 269-3906-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C1510FEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C1510FEG
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C1510FEG
IC MPU Z80 10MHZ 100QFP

IC MPU Z80 10MHZ 100QFP

Supplier's Site
Microprocessors - Z84C1510FEG - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
Z84C1510FEG
Microprocessors Z84C1510FEG
IC MPU Z80 10MHZ 100QFP

IC MPU Z80 10MHZ 100QFP

Supplier's Site Datasheet
Microprocessors - Z84C1510FEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C1510FEG
Microprocessors Z84C1510FEG
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1282747-Z84C1510FEG 269-3906-ND Z84C1510FEG Z84C1510FEG Z84C1510FEG
Product Name Embedded - Embedded - Microprocessors - Z84C1510FEG Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5.0V 5V
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Microprocessor Family Z80; Z80 Z80; Z80 Z80 Z80
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802EZCED3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - ATSAMA5D42A-CU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details