Zilog Embedded - Embedded - Microprocessors - Z84C1510AEG Z84C1510AEG

Description
Manufacturer: Zilog Win Source Part Number: 044086-Z84C1510AEG Packaging: Tray Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 100-LQFP Speed(Frequency): 10MHz Security Package / Case: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 044086-Z84C1510AEG Packaging: Tray Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 100-LQFP Speed(Frequency): 10MHz Security Package / Case: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z84C1510AEG - 044086-Z84C1510AEG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C1510AEG
044086-Z84C1510AEG
Embedded - Embedded - Microprocessors - Z84C1510AEG 044086-Z84C1510AEG
Manufacturer: Zilog Win Source Part Number: 044086-Z84C1510AEG Packaging: Tray Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 100-LQFP Speed(Frequency): 10MHz Security Package / Case: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Zilog
Win Source Part Number: 044086-Z84C1510AEG
Packaging: Tray
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 100-LQFP
Speed(Frequency): 10MHz
Security Package / Case: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
Microprocessors - 269-3905-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3905-ND
Microprocessors 269-3905-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-LQFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-LQFP

Buy Now Datasheet
Microprocessors - Z84C1510AEG - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
Z84C1510AEG
Microprocessors Z84C1510AEG
IC MPU Z80 10MHZ 100LQFP

IC MPU Z80 10MHZ 100LQFP

Supplier's Site Datasheet
Microprocessors - Z84C1510AEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C1510AEG
Microprocessors Z84C1510AEG
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-LQFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C1510AEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C1510AEG
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C1510AEG
IC MPU Z80 10MHZ 100LQFP

IC MPU Z80 10MHZ 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 044086-Z84C1510AEG 269-3905-ND Z84C1510AEG Z84C1510AEG Z84C1510AEG
Product Name Embedded - Embedded - Microprocessors - Z84C1510AEG Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5.0V 5V
Package Type QFP; Other; 100-LQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP QFP
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3357 Sitara Processor - AM3357BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - FWIXP420BC - Lingto Electronic Limited
Specs
Microprocessor Family Xscale
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Pentium® Processor 957 (2M Cache, 1.20 GHz) - 957 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1200 MHz
View Details