Zilog Embedded - Embedded - Microprocessors - Z84C1510AEC00TR Z84C1510AEC00TR

Description
Manufacturer: Zilog Win Source Part Number: 136187-Z84C1510AEC00 TR Packaging: Reel - TR Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 100-LQFP Speed(Frequency): 10MHz Security Package / Case: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 136187-Z84C1510AEC00 TR Packaging: Reel - TR Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 100-LQFP Speed(Frequency): 10MHz Security Package / Case: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z84C1510AEC00TR - 136187-Z84C1510AEC00TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C1510AEC00TR
136187-Z84C1510AEC00TR
Embedded - Embedded - Microprocessors - Z84C1510AEC00TR 136187-Z84C1510AEC00TR
Manufacturer: Zilog Win Source Part Number: 136187-Z84C1510AEC00 TR Packaging: Reel - TR Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 100-LQFP Speed(Frequency): 10MHz Security Package / Case: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Zilog
Win Source Part Number: 136187-Z84C1510AEC00TR
Packaging: Reel - TR
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 100-LQFP
Speed(Frequency): 10MHz
Security Package / Case: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Microprocessors - Z84C1510AEC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C1510AEC00TR
Microprocessors Z84C1510AEC00TR
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-LQFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-LQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 136187-Z84C1510AEC00TR Z84C1510AEC00TR
Product Name Embedded - Embedded - Microprocessors - Z84C1510AEC00TR Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5.0V
Package Type QFP; Other; 100-LQFP QFP; Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCEA60R - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details