Zilog Embedded - Embedded - Microprocessors - Z84C1510AEC Z84C1510AEC

Description
Manufacturer: Zilog Win Source Part Number: 904203-Z84C1510AEC Series: Z80 Operating Temperature Range: -40°C ~ 100°C (TA) Features: Z80 Microprocessor IC series 1 Core, 8-Bit 10MHz 100-LQFP Core Processor: Z80 Speed: 10MHz Package: Tray Package: 100-LQFP Part Status: Obsolete Family Name: Z84C15 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 904203-Z84C1510AEC Series: Z80 Operating Temperature Range: -40°C ~ 100°C (TA) Features: Z80 Microprocessor IC series 1 Core, 8-Bit 10MHz 100-LQFP Core Processor: Z80 Speed: 10MHz Package: Tray Package: 100-LQFP Part Status: Obsolete Family Name: Z84C15 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z84C1510AEC - 904203-Z84C1510AEC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C1510AEC
904203-Z84C1510AEC
Embedded - Embedded - Microprocessors - Z84C1510AEC 904203-Z84C1510AEC
Manufacturer: Zilog Win Source Part Number: 904203-Z84C1510AEC Series: Z80 Operating Temperature Range: -40°C ~ 100°C (TA) Features: Z80 Microprocessor IC series 1 Core, 8-Bit 10MHz 100-LQFP Core Processor: Z80 Speed: 10MHz Package: Tray Package: 100-LQFP Part Status: Obsolete Family Name: Z84C15 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 904203-Z84C1510AEC
Series: Z80
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Z80 Microprocessor IC series 1 Core, 8-Bit 10MHz 100-LQFP
Core Processor: Z80
Speed: 10MHz
Package: Tray
Package: 100-LQFP
Part Status: Obsolete
Family Name: Z84C15
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - 269-3032-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3032-ND
Microprocessors 269-3032-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-LQFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-LQFP

Buy Now Datasheet
Microprocessors - Z84C1510AEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C1510AEC
Microprocessors Z84C1510AEC
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-LQFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C1510AEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C1510AEC
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C1510AEC
IC MPU Z80 10MHZ 100LQFP

IC MPU Z80 10MHZ 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 904203-Z84C1510AEC 269-3032-ND Z84C1510AEC Z84C1510AEC
Product Name Embedded - Embedded - Microprocessors - Z84C1510AEC Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type QFP; Other; 100-LQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP QFP
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80 Z80 Z80; Z80
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Microprocessors - AM1808BZCEA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details