Zilog Interface - Interface - Specialized - Z84C1008VEG Z84C1008VEG

Description
Manufacturer: Zilog Win Source Part Number: 904202-Z84C1008VEG Series: Z80 Features: Access Control Systems Interface 44-PLCC Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Family Name: Z84C1008 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 904202-Z84C1008VEG Series: Z80 Features: Access Control Systems Interface 44-PLCC Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Family Name: Z84C1008 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C1008VEG - 904202-Z84C1008VEG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C1008VEG
904202-Z84C1008VEG
Interface - Interface - Specialized - Z84C1008VEG 904202-Z84C1008VEG
Manufacturer: Zilog Win Source Part Number: 904202-Z84C1008VEG Series: Z80 Features: Access Control Systems Interface 44-PLCC Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Family Name: Z84C1008 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 904202-Z84C1008VEG
Series: Z80
Features: Access Control Systems Interface 44-PLCC
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Family Name: Z84C1008
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z84C1008VEG
Integrated Circuits (ICs) - Interface - Specialized Z84C1008VEG
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site
Specialized - Z84C1008VEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C1008VEG
Specialized Z84C1008VEG
Access Control Systems Interface 44-PLCC

Access Control Systems Interface 44-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 904202-Z84C1008VEG Z84C1008VEG Z84C1008VEG
Product Name Interface - Interface - Specialized - Z84C1008VEG Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Telecom - SI32291-A-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; Serial-3 Wire; 3-Wire, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4219TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Line Interface ICs - 1899910P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Receiver, Converter, Driver
Features RoHS
View Details