Zilog Interface - Interface - Specialized - Z84C1008VEC Z84C1008VEC

Description
Manufacturer: Zilog Win Source Part Number: 800244-Z84C1008VEC Series: Z80 Packaging: Tray Applications: Access Control Systems Mounting: SMD Operating Supply Voltage: 5V Part Status: Obsolete(EOL) Family Name: Z84C1008 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): TSC80C31-12CB; AT80C51RD2-SLSIM; AT80C32X2-SLSUM SL383; W77C32P-40; Introduction Date: November 25, 1997 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800244-Z84C1008VEC Series: Z80 Packaging: Tray Applications: Access Control Systems Mounting: SMD Operating Supply Voltage: 5V Part Status: Obsolete(EOL) Family Name: Z84C1008 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): TSC80C31-12CB; AT80C51RD2-SLSIM; AT80C32X2-SLSUM SL383; W77C32P-40; Introduction Date: November 25, 1997 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C1008VEC - 800244-Z84C1008VEC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C1008VEC
800244-Z84C1008VEC
Interface - Interface - Specialized - Z84C1008VEC 800244-Z84C1008VEC
Manufacturer: Zilog Win Source Part Number: 800244-Z84C1008VEC Series: Z80 Packaging: Tray Applications: Access Control Systems Mounting: SMD Operating Supply Voltage: 5V Part Status: Obsolete(EOL) Family Name: Z84C1008 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): TSC80C31-12CB; AT80C51RD2-SLSIM; AT80C32X2-SLSUM SL383; W77C32P-40; Introduction Date: November 25, 1997 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Zilog
Win Source Part Number: 800244-Z84C1008VEC
Series: Z80
Packaging: Tray
Applications: Access Control Systems
Mounting: SMD
Operating Supply Voltage: 5V
Part Status: Obsolete(EOL)
Family Name: Z84C1008
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC
Alternative Parts (Cross-Reference): TSC80C31-12CB; AT80C51RD2-SLSIM; AT80C32X2-SLSUM SL383; W77C32P-40;
Introduction Date: November 25, 1997
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z84C1008VEC
Integrated Circuits (ICs) - Interface - Specialized Z84C1008VEC
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site
Specialized - Z84C1008VEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C1008VEC
Specialized Z84C1008VEC
Access Control Systems Interface 44-PLCC

Access Control Systems Interface 44-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 800244-Z84C1008VEC Z84C1008VEC Z84C1008VEC
Product Name Interface - Interface - Specialized - Z84C1008VEC Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 5V Other Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 704-2064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF5010TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Controllers - ADM6999A2T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details